The 8530K96 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, featuring solder lug terminals and a keyway for panel mounting. It is rated for 4 A at 115 VAC resistive load and 2 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch meets MIL-STD-108E for watertight seals and is UL recognized and CSA certified. It operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and mounts in a single hole with a .432 inch [10.97 mm] panel cutout diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6779 |
| Product Name | 8530K96 Safran Power |