The 8530K913 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, featuring spade terminals with a .250 x .032 inch dimension. It is rated for 5 A at 115 VAC resistive load and 3 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch meets MIL-STD-108E for watertight sealing and is UL recognized and CSA certified. It has a temperature range of -50°F to +150°F (-46°C to +66°C) and is designed for one-hole mounting with a panel cutout diameter of 0.480 inch (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6775 |
| Product Name | 8530K913 Safran Power |