The 8530K910 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, featuring solder lug terminals and a keyway for panel mounting. It meets IP68 and MIL-STD-108E sealing standards with a temperature range of -50°F to +150°F (-46°C to +66°C) and is UL recognized and CSA certified. The switch supports a 115VAC lamp load rating of 4A and a 28VDC lamp load rating of 2A, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. Mounting requires a 0.480 inch [12.19 mm] diameter hole, and the overall dimensions are consistent with the one-pole 8530 series design.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6772 |
| Product Name | 8530K910 Safran Power |