The 8530K7 is a one-pole, maintained toggle switch from the 8530 series, designed for environmentally sealed industrial applications with a watertight seal per MIL-STD-108E and IP68 rating. It features a screw terminal, one-hole mounting, and operates with a center-off circuit configuration where the lever positions are on-none-off. It is rated for 5 A at 115 VAC resistive load and 3 A at 28 VDC resistive load, with a mechanical life of 100,000 operations and an electrical life of 50,000 operations at rated load. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and is UL recognized and CSA certified. The physical mounting dimensions include a 0.432 inch [10.97 mm] panel cutout with a 0.480 inch [12.19 mm] diameter hole for the locking ring, and the terminal screw is 6-32 UNC-2A.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6769 |
| Product Name | 8530K7 Safran Power |