Safran Electrical & Power Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power 8530K32

Description
SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power - 95F4255 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power
95F4255
Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power 95F4255
SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, SPDT, 20A, 115V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8530 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 95F4255
Product Name Switch, Toggle, Spdt, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Switch, 3PDT, toggle - K122342A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications 3PDT
View Details
Toggle Switches - 450-08-2-1-17-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Process Sealed Subminiature Toggle - A12JV - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TOX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details