The 8530K13 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8530 series, designed for one-hole mounting with screw terminals. It meets IP68 and MIL-STD-108E sealing standards, is UL recognized and CSA certified, and operates at up to 115V AC or 28V DC with rated loads of 15A resistive and 10A inductive. The switch has a mechanical life of 100,000 operations and a temperature range of -50°F to +150°F (-46°C to +66°C). Its mounting hole diameter is 0.432 inches [10.97 mm].
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6760 |
| Product Name | 8530K13 Safran Power |