The 8528K5 is a four-pole, environmentally sealed toggle switch in the 8526-8528 series, featuring a keyway lever with momentary contact in the ON-OFF-ON configuration. It is UL recognized and CSA certified, designed with a watertight seal per MIL-STD-108E and meets IP68 standards. The switch operates within a temperature range of -50°F to +150°F (-46°C to +66°C) and provides a mechanical life of 40,000 operations. It includes a 15/32"-32 threaded bushing for one-hole mounting and #6-32 terminal screws with internal tooth lockwashers. The housing is constructed from thermoset molding materials meeting flame retardant requirements. Dimensions include a maximum length of 1.340 inches and a panel cutout diameter of 0.480 inch.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6758 |
| Product Name | 8528K5 Safran Power |