Safran Electrical & Power 8526K5 Safran Power 8526K5

Description
8526K5
Description
8526K5
Datasheet
Datasheet Summary
Powered by GS/AI

The 8526K5 is a four-pole, environmentally sealed toggle switch with momentary contact, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features a 15/32"-32 thread bushing for one-hole mounting, thermoset molding materials meeting flame retardant standards, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports 18 A at 125 VAC and 9 A at 250 VAC, with a mechanical life of 40,000 operations and 6,000 operations at rated horsepower. It is UL recognized and CSA certified, with terminal screws fitted with internal tooth lockwashers and a panel cutout of 0.480" diameter for installation.

Datasheet Summary
Powered by GS/AI

The 8526K5 is a four-pole, environmentally sealed toggle switch with momentary contact, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features a 15/32"-32 thread bushing for one-hole mounting, thermoset molding materials meeting flame retardant standards, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). The switch supports 18 A at 125 VAC and 9 A at 250 VAC, with a mechanical life of 40,000 operations and 6,000 operations at rated horsepower. It is UL recognized and CSA certified, with terminal screws fitted with internal tooth lockwashers and a panel cutout of 0.480" diameter for installation.

Suppliers

Company
Product
Description
Supplier Links
8526K5 Safran Power - 22H6753 - Newark, An Avnet Company
Chicago, IL, United States
8526K5 Safran Power
22H6753
8526K5 Safran Power 22H6753
8526K5

8526K5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6753
Product Name 8526K5 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details
Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1792926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details