The 8526K3 is a three-position, one-pole, externally mounted toggle switch with momentary contact, part of the 8526-8528 series of environmentally sealed switches. It features a 15/32"-32 threaded bushing for panel mounting, thermoset molding for flame resistance, and is rated for 18 A at 125 VAC and 9 A at 250 VAC. The switch is rated for 20,000 electrical operations at rated load and 40,000 mechanical operations, with an operating temperature range of -50°F to +150°F. It is UL recognized and CSA certified, with a keyway for lever positioning and #6-32 terminal screws with internal tooth lockwashers. The overall length is 1.340 inches, and it requires a 0.480-inch diameter panel cutout with a locking ring.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6752 |
| Product Name | 8526K3 Safran Power |