The 8522K4 is a four-pole, maintained-action, environmentally sealed toggle switch with a 15/32"-32 threaded bushing for one-hole mounting. It is rated for 18 A at 125/250 VAC and 1 HP at 125 VAC, with a thermal operating range of -50°F to +150°F (-46°C to +66°C) and a mechanical life of 40,000 operations. The switch features molded-in terminal inserts, #6-32 terminal screws with internal tooth lockwashers, and complies with UL Recognized and CSA Certified standards per file E15346 and class LR40068. Its dimensions include a maximum overall length of 1.340 inches and a panel cutout diameter of 0.480 inches.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6750 |
| Product Name | 8522K4 Safran Power |