The 8512K9 is a four-pole, maintained-action, environmentally sealed toggle switch with a keyway lever, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features thermoset molding materials with a temperature range of -50°F to +150°F (-46°C to +66°C) and a rated life of 20,000 operations at specified loads. The switch has a 15/32-32 thread bushing and uses #6-32 terminal screws with internal tooth lockwashers. Mounting dimensions include a 1.340 inch maximum length and a 0.480 inch diameter panel cutout for the locking ring. Terminal numbering and identification are molded into the housing.
SEALED SWITCH, 8500 SERIES MIL-S-3950, TOGGLE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92B3773 |
| Product Name | Sealed Switch, 8500 Series Mil-S-3950, Toggle Safran Power |
| Features | Sealed Relay |