The 8512K7 is a four-pole, environmentally sealed toggle switch in the 8512 series, designed for industrial applications with dust, moisture, and contaminant protection per MIL-STD-108E and IP68. It features a maintained contact circuit with ON NONE ON operation, rated for 28 VDC resistive loads up to 4 A and inductive loads up to 15 A. The switch has a temperature range of -50°F to +150°F (-46°C to +66°C), a 20,000-operation life at rated load, and a 15/32-32 thread bushing for one-hole mounting. Dimensions include a 1.340 inch maximum length, 0.380 inch terminal screw spacing, and a 0.480 inch diameter panel cutout for the locking ring. Terminal screws come assembled with internal tooth lockwashers. Molded-in terminal numbers and thermoset materials meeting flame retardant requirements are standard.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6748 |
| Product Name | 8512K7 Safran Power |