The 8512K2 is a four-pole, maintained-action, environmentally sealed toggle switch designed for industrial applications, featuring a water-tight seal per MIL-STD-108E and compliance with IP68. It is rated for 115 VAC lamp load at 5 A and 28 VDC resistive load at 4 A, with a temperature range of -50°F to +150°F (-46°C to +66°C) and a lifespan of 20,000 operations at rated load. The switch features one-hole mounting with a 15/32"-32 thread bushing, molded-in terminal numbers, and terminal screws with internal tooth lockwashers. Dimensions include a maximum overall length of 1.340 inches, with a keyway diameter of 0.240 inch and a panel cutout of 0.480 inch for mounting.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 98F7023 |
| Product Name | 8512K2 Safran Power |