The 8512K17 is a four-pole, environmentally sealed toggle switch with maintained action, designed for industrial applications requiring protection against dust and moisture per MIL-STD-108E and IP68. It features thermoset molding materials with a temperature range of -50°F to +150°F (-46°C to +66°C), a 15/32-32 thread bushing, and one-hole mounting. The switch supports 20,000 operations at rated load and includes molded-in terminal numbers and inserts. Its circuit configuration enables ON-ON-ON operation. Terminal connections use #6-32 screws with internal tooth lockwashers, and the unit is rated for 115 VAC and 28 VDC applications with specific current ratings for lamp, resistive, and inductive loads. The physical dimensions include a maximum length of 1.340 inches and a keyway diameter of 0.240 inch.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 90B4946 |
| Product Name | 8512K17 Safran Power |