The 8512K1 is a four-pole, maintained-action, environmentally sealed toggle switch designed for industrial use, with water-tight sealing per MIL-STD-108E and IP68 compliance. It features thermoset molding materials meeting flame retardant requirements, a temperature range of -50°F to +150°F (-46°C to +66°C), and a life rating of 20,000 operations at rated load. The switch has a 15/32-32 thread bushing and utilizes #6-32 terminal screws with internal tooth lockwashers. Mounting dimensions include a 0.480-inch diameter panel cutout for the locking ring. Terminal numbers and configurations are molded in, with circuitry supporting ON-OFF-ON operation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6738 |
| Product Name | 8512K1 Safran Power |