The 8511K7 is a two-pole, maintained-action toggle switch in the 8511 series, designed for industrial environments with sealing to IP68 and MIL-STD-108E standards. It features a one-hole mounting style with a 15/32-32 thread bushing, thermoset molding materials meeting flame retardant requirements, and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). Rated for 115 VAC and 28 VDC, it supports 4 A resistive and 15 A lamp load at 28 VDC. The switch offers 20,000 operations at rated load and includes molded-in terminal numbers and screws with internal tooth lockwashers. Its physical dimensions include a keyway diameter of 0.240 in (6.10 mm) and a maximum overall length of 1.340 in (34.04 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6736 |
| Product Name | 8511K7 Safran Power |