The 8511K6 is a two-pole, maintained-action, environmentally sealed toggle switch in the 8511 series, designed for flush mounting with a 15/32"-32 thread bushing. It supports circuit configurations with ON-OFF-ON operation, rated for 115 VAC and 28 VDC, with current ratings of 7 A for lamp load, 20 A for resistive load, and 15 A for inductive load at 115 VAC. The switch is rated for 20,000 operations at rated load and operates within a temperature range of -50°F to +150°F (-46°C to +66°C). It features thermoset molding materials that meet flame retardant requirements and a water-tight seal conforming to MIL-STD-108E. Mounting uses two #6-32 terminal screws with internal tooth lockwashers. The physical dimensions include a maximum housing length of 1.340 in (34.04 mm) and a panel cutout diameter of 0.480 in (12.19 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6735 |
| Product Name | 8511K6 Safran Power |