The 8511K11 is a two-pole, maintained-action, environmentally sealed toggle switch from the 8511 series, designed for industrial applications requiring protection against dust, moisture, and contaminants. It features a one-hole mounting with a 15/32-32 UN-2A threaded bushing, molded-in terminal inserts, and terminal screws with internal tooth lockwashers. The switch meets IP68 and MIL-STD-108E water-tightness standards, operates within a temperature range of -50°F to +150°F (-46°C to +66°C), and has a rated life of 20,000 operations at specified loads. Contact ratings include 4 A at 115 VAC resistive and 2 A at 28 VDC resistive. The terminal configuration is identified as position OFF NONE ON, and the housing dimensions are consistent with the 8511 series, including a maximum overall length of 1.340 inches (34.04 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6726 |
| Product Name | 8511K11 Safran Power |