The 8510K5 is a one-pole, maintained-action, environmentally sealed toggle switch from the 8510 series, designed for 115 VAC and 28 VDC applications with a lamp load rating of 5 A at 115 VAC and 3 A at 28 VDC. It features a water-tight seal per MIL-STD-108E, operates from -50°F to +150°F (-46°C to +66°C), and has a rated life of 20,000 operations at full load. The switch uses a 15/32"-32 threaded bushing for mounting and includes #6-32 terminal screws with internal tooth lockwashers. It is enclosed in a thermoset molded housing with molded-in terminal numbers and is mounted with a single hole configuration.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6722 |
| Product Name | 8510K5 Safran Power |