Safran Electrical & Power Toggle Switch, Spst, 20A, 28Vdc, Panel; Switch Operation Safran Power 8510K4

Description
TOGGLE SWITCH, SPST, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, SPST, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spst, 20A, 28Vdc, Panel; Switch Operation Safran Power - 20C3654 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 20A, 28Vdc, Panel; Switch Operation Safran Power
20C3654
Toggle Switch, Spst, 20A, 28Vdc, Panel; Switch Operation Safran Power 20C3654
TOGGLE SWITCH, SPST, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

TOGGLE SWITCH, SPST, 20A, 28VDC, PANEL; Switch Operation:On-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:8510 Series; Contact Current Max:20A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 20C3654
Product Name Toggle Switch, Spst, 20A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 1444558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Standards / Compliances RoHS
Current Rating 10 amps
View Details
Combination 3-Way Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71232 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - A27JW-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
3 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details