Safran Electrical & Power Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power 8510K2

Description
TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8510 Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Switch Terminals:Screw
Datasheet
Description
TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8510 Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Switch Terminals:Screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power - 98F629 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power
98F629
Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power 98F629
TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8510 Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Switch Terminals:Screw

TOGGLE SWITCH, SPDT, 15A, 28VDC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:8510 Series; Switch Mounting:Panel Mount; Contact Current Max:15A; Switch Terminals:Screw

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 98F629
Product Name Toggle Switch, Spdt, 15A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437558-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switches - 2300-A24EP - New Yorker Electronics Co., Inc.
Specs
Switch Type Toggle
View Details
2 suppliers