The 8505K9 is a four-pole, maintained-action, environmentally sealed lever lock switch meeting MIL-DTL-3950 requirements. It features a 15/32-32 thread bushing, thermoset molding materials compliant with flame retardant standards, and operates within a temperature range of -85°F to +160°F. The switch is rated for 5 A at 115 VAC resistive load and 4 A at 28 VDC resistive load, with a mechanical life of 40,000 operations and a rated life of 20,000 operations under load. Terminal connections use #6-32 screw terminals with internal tooth lockwashers. The mounting hole diameter is 0.480 inches (12.19 mm), and the overall dimensions are defined by the series' standardized mechanical layout.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6718 |
| Product Name | 8505K9 Safran Power |