The 8505 series is a four-pole, environmentally sealed lever lock switch meeting MIL-DTL-3950, with thermoset molding and a 15/32-32 threaded bushing. It operates in temperatures from -85°F to +160°F (-65°C to +71°C), has a mechanical life of 40,000 operations, and supports rated currents of up to 20 A resistive, 12 A inductive, and 15 A lamp load at 115 VAC, or 15 A resistive, 15 A inductive, and 15 A lamp load at 28 VDC. Mounting includes flush screw terminals with #6-32 SEMS screws and a panel cutout for a 0.480 in. (12.19 mm) diameter hole. Lever lock positions include maintained and momentary contact variants as defined by circuit configuration.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6699 |
| Product Name | 8505K70 Safran Power |