The 8505K63 is a four-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, designed for military applications per MIL-DTL-3950. It features a locking actuator, thermoset molding for flame retardancy, and a temperature range of -85°F to +160°F (-65°C to +71°C). The switch has a 15/32-32 thread bushing, flush screw terminals, and is rated for 20,000 operations at rated load with 40,000 operations mechanical life. It supports maintained and momentary contact configurations with a bushing that allows lever locking in multiple positions. The mounting dimensions include a .480 inch diameter hole for the panel cutout and a keyway mechanism for lever locking alignment.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6691 |
| Product Name | 8505K63 Safran Power |