The 8505 series is a four-pole, environmentally sealed lever lock switch per MIL-DTL-3950, featuring a 15/32"-32 thread bushing, thermoset molding materials meeting flame retardant requirements, a temperature range of -85°F to +160°F, and a life rating of 20,000 operations at rated load or 40,000 operations mechanical. It supports maintained and momentary action with a locking actuator, flush screw terminals, and molded-in terminal inserts. Current ratings are 5 A for resistive and 15 A for inductive loads at 28 VDC, and 4 A for resistive and 15 A for inductive loads at 115 VAC, 60 or 400 Hz. The MS24660-21A and MS24660-21G are specified as matching MS parts for this series, with mounting dimensions including a 1.340" length and 0.420" diameter keyway.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6681 |
| Product Name | 8505K52 Safran Power |