The 8505K51 is a four-pole, environmentally sealed lever lock switch compliant with MIL-DTL-3950, featuring a locking actuator, thermoset molding, and a bushing with 15/32-32 UN-2A thread. It supports 20 A resistive and 12 A inductive loads at 115 VAC, and 15 A resistive and 15 A inductive loads at 28 VDC, with a life rating of 20,000 operations at rated load and 40,000 mechanical operations. The switch operates within a temperature range of -65°C to +71°C and uses flush screw terminals. Mounting dimensions include a 0.480 inch diameter panel hole and a 1.340 inch overall length. The product is designed for aerospace and military applications with sealed construction for environmental protection.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6680 |
| Product Name | 8505K51 Safran Power |