The 8505K45 is a four-pole lever lock switch designed for military applications, compliant with MIL-DTL-3950 standards. It features environmentally sealed construction, ensuring reliable operation in harsh conditions. The switch supports maintained and momentary action configurations, with a locking actuator for enhanced safety. It is rated for a temperature range of -85°F to +160°F (-65°C to +71°C) and has a mechanical life of 40,000 operations, with 20,000 operations at rated load. Current ratings include 5A at 28V DC and 20A at 115V AC for resistive loads. The switch is equipped with molded-in terminal inserts and terminal numbers for easy installation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6673 |
| Product Name | 8505K45 Safran Power |