The 8505K4 is a four-pole, environmentally sealed lever lock switch compliant with MIL-DTL-3950, featuring a locking actuator and thermoset molding materials meeting flame retardant requirements. It has a temperature range of -85°F to +160°F (-65°C to +71°C), a mechanical life of 40,000 operations, and an electrical life of 20,000 operations at rated load. The switch includes a 15/32"-32 thread bushing and #6-32 screw terminals with internal tooth lockwashers. It supports maintained and momentary action, with current ratings of 5 A resistive and 15 A lamp at 28 VDC for momentary operation. The device is mounted with a 0.480 in (12.19 mm) panel cutout and has non-functional terminals not supplied. All variants in the 8505 series share these core specifications.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6667 |
| Product Name | 8505K4 Safran Power |