The 8505 series is a four-pole, environmentally sealed lever lock switch compliant with MIL-DTL-3950, featuring thermoset molding materials that meet flame retardant requirements, a temperature range of -85°F to +160°F, a 15/32"-32 thread bushing, flush screw terminals, and a rated life of 20,000 operations at load with 40,000 operations mechanical life. The switch supports maintained and momentary action with locking actuator, and its mounting dimensions include a 1.340" overall length and a 0.480" diameter panel cutout with keyed 15/32" bushing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6666 |
| Product Name | 8505K39 Safran Power |