The 8505K33 is a four-pole, maintained-action, environmentally sealed lever lock switch conforming to MIL-DTL-3950, with a 15/32-32 thread bushing and flush screw terminals. It supports a maximum current rating of 15 A resistive and 15 A inductive at 28 VDC, and 12 A resistive and 15 A inductive at 115 VAC, with a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. The operating temperature range is -65°C to +71°C. The switch features a locking actuator and thermoset molding materials meeting flame retardant requirements.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6660 |
| Product Name | 8505K33 Safran Power |