The 8505 series is a four-pole, environmentally sealed lever lock switch per MIL-DTL-3950, featuring a 15/32"-32 threaded bushing, thermoset molding materials meeting flame retardant requirements, and operation with maintained or momentary action. It is rated for a temperature range of -85°F to +160°F, with a life of 20,000 operations at rated load and 40,000 operations mechanical life. Circuit configurations include flush screw terminals and are available in 115 VAC and 28 VDC ratings, with current capacities up to 5 A resistive and 4 A inductive per pole. Mounting dimensions include a 0.480 in. diameter panel hole and a 0.130 in. thickness for the locking ring.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6655 |
| Product Name | 8505K28 Safran Power |