The 8505 series is a four-pole, environmentally sealed lever lock switch compliant with MIL-DTL-3950, featuring maintained or momentary action, a locking actuator, and thermoset molding materials meeting flame retardant requirements. It has a 15/32-32 threaded bushing, screw terminals, and operates from -85°F to +160°F (-65°C to +71°C). Rated at 5 A resistive or 4 A inductive at 115 VAC 60/400 Hz, and 4 A resistive or 4 A inductive at 28 VDC, it offers 20,000 operations at rated load with 40,000 mechanical life. Mounting dimensions include a .432-inch keyway and .380-inch terminal spacing.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6639 |
| Product Name | 8505K13 Safran Power |