The 8505K12 is a four-pole, environmentally sealed lever lock switch from the 8505 series, rated for 28 VDC and 115 VAC operation with current capacities up to 4 A resistive and 15 A lamp load. It features a locking actuator, thermoset molding for flame resistance, a temperature range of -65°C to +71°C, and a mechanical life of 40,000 operations. The switch has a 15/32-32 thread bushing, flush screw terminals, and mounting dimensions including a 0.480-inch diameter panel hole and a keyway with 33° and 16.5° angles. It meets MIL-DTL-3950 specifications and is MS approved and QPL'd. The 8505K12 is a momentary contact variant with an 'ON OFF ON' circuit configuration.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6638 |
| Product Name | 8505K12 Safran Power |