The 8504K9 is a two-pole, maintained-action lever lock switch from the 8504 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a 15/32"-32 thread bushing, flush screw terminals, and a locking actuator for safety. The switch supports a temperature range of -85°F to +160°F (-65°C to +71°C) and has a rated life of 40,000 mechanical operations. At 115 VAC, it carries a resistive current rating of 20 A and an inductive rating of 15 A; at 28 VDC, it supports 15 A resistive and 15 A inductive loads. The circuit configuration corresponds to an ON-OFF-ON function with lever locked in the center position via the keyway. The product uses thermoset molding materials meeting flame retardant requirements.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6634 |
| Product Name | 8504K9 Safran Power |