The 8504K79 is a two-pole, lever-lock switch from the 8504 series, designed for environmentally sealed applications per MIL-DTL-3950. It features a locking actuator, thermoset molding with flame-retardant properties, and a temperature range of -85°F to +160°F (-65°C to +71°C). The switch has a 15/32-32 threaded bushing, flush screw terminals, and supports 4 amp resistive and 15 amp lamp loads at 115 VAC, and 4 amp resistive and 15 amp lamp loads at 28 VDC. It offers 20,000 electrical operations and 40,000 mechanical operations. The actuator position corresponds to the circuit configuration with ON, OFF, and momentary contact in specific lever positions. Mounting dimensions include a .480 inch diameter hole for the panel cutout and terminal screws with internal tooth lockwashers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6625 |
| Product Name | 8504K79 Safran Power |