The 8504K73 is a two-pole, environmentally sealed lever lock switch from the 8504 series, meeting MIL-DTL-3950 requirements. It features a locking actuator, thermoset molding, and a 15/32-32 thread bushing. The switch supports maintained or momentary action, with a temperature range of -65°C to +71°C and a mechanical life of 40,000 operations. It is rated for 20 A resistive and 15 A inductive loads at 115 VAC, and 15 A resistive at 28 VDC. Mounting dimensions include a #6-32 terminal screw with internal tooth lockwasher and a panel cutout for a 0.480 in diameter hole with a 0.062 in keyway. Terminal identification and non-functional terminals are not supplied.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6619 |
| Product Name | 8504K73 Safran Power |