The 8504K49 is a two-pole, environmentally sealed lever lock switch from the 8503, 8504, 8505 series, meeting MIL-DTL-3950 standards. It features a locking actuator, thermoset molding, and a 15/32-32 thread bushing. The switch supports 20 A resistive and 15 A inductive loads at 115 VAC, and 4 A resistive and 15 A inductive loads at 28 VDC, with a life rating of 40,000 mechanical operations and 20,000 at rated load. Operating temperature ranges from -65°C to +71°C. The mounting style includes flush screw terminals and a keyway lever lock position as defined by circuit configuration 1H. Terminal connections are #6-32 SEMS screws with internal tooth lockwashers. The physical dimensions include a 1.340 in overall length, 0.380 in terminal spacing, and a mounting hole diameter of 0.480 in. The switch is designed for military environments and includes a locking ring for secure panel mounting.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6596 |
| Product Name | 8504K49 Safran Power |