Safran Electrical & Power 8504K44 Safran Power 8504K44

Description
8504K44
Description
8504K44
Datasheet
Datasheet Summary
Powered by GS/AI

The 8504K44 is a two-pole, lever-lock switch in the 8503, 8504, 8505 series conforming to MIL-DTL-3950, featuring an environmentally sealed design with a locking actuator, thermoset molding, and a 15/32"-32 thread bushing. It supports maintained or momentary action, with a temperature range of -85°F to +160°F and a mechanical life of 40,000 operations. The switch has flush screw terminals and meets the minimum intermediate current rating per MIL-DTL-3950. The 8504K44 variant specifies a circuit with lever position: ON, ON in center, OFF, with momentary contact on the ON position, as defined by MS27409-1B. Physical mounting dimensions include a .480 inch diameter hole and critical terminal spacing consistent with the two-pole 8504 model.

Datasheet Summary
Powered by GS/AI

The 8504K44 is a two-pole, lever-lock switch in the 8503, 8504, 8505 series conforming to MIL-DTL-3950, featuring an environmentally sealed design with a locking actuator, thermoset molding, and a 15/32"-32 thread bushing. It supports maintained or momentary action, with a temperature range of -85°F to +160°F and a mechanical life of 40,000 operations. The switch has flush screw terminals and meets the minimum intermediate current rating per MIL-DTL-3950. The 8504K44 variant specifies a circuit with lever position: ON, ON in center, OFF, with momentary contact on the ON position, as defined by MS27409-1B. Physical mounting dimensions include a .480 inch diameter hole and critical terminal spacing consistent with the two-pole 8504 model.

Suppliers

Company
Product
Description
Supplier Links
8504K44 Safran Power - 22H6591 - Newark, An Avnet Company
Chicago, IL, United States
8504K44 Safran Power
22H6591
8504K44 Safran Power 22H6591
8504K44

8504K44

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 22H6591
Product Name 8504K44 Safran Power
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393240-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.24 - Modular step relay 16A - 202490244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
50A Automotive Relay - CHAF5 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details