The 8504 series is a two-pole, environmentally sealed lever lock switch meeting MIL-DTL-3950 standards, with thermoset molding materials compliant with flame retardant requirements and a temperature range of -85°F to +160°F. It features a 15/32"-32 thread bushing, locking actuator, and molded-in terminal inserts with terminal numbers. The switch offers maintained and momentary action with a rated life of 20,000 operations at rated load and 40,000 operations mechanical life. The 8504K4 variant provides a two-pole circuit with momentary contact, rated for 18 A resistive and 10 A inductive load at 28 VDC, and 11 A resistive and 8 A inductive load at 115 VAC, 60 or 400 Hz.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6588 |
| Product Name | 8504K4 Safran Power |