The 8504 series is a two-pole, environmentally sealed lever lock switch per MIL-DTL-3950, featuring thermoset molding, a 15/32-32 thread bushing, flush screw terminals, and a temperature range of -85°F to +160°F. It has a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. Current ratings are 7A resistive and 15A lamp at 115 VAC, and 4A resistive and 15A lamp at 28 VDC for maintained position; momentary ratings are 5A resistive and 11A lamp at 115 VAC, and 2A resistive and 8A lamp at 28 VDC.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6586 |
| Product Name | 8504K38 Safran Power |