The 8504 series is a two-pole, environmentally sealed lever lock switch per MIL-DTL-3950, featuring flush screw terminals, a thermoset molded housing, and a locking actuator for safety. It operates within a temperature range of -85°F to +160°F (-65°C to +71°C), with a rated life of 20,000 operations at load and 40,000 mechanical operations. The bushing has a 15/32″-32 thread, and terminal identification follows standard numbering. Mounting dimensions are specified with a .480 diameter hole and .062 inch keyway depth. The series supports maintained and momentary contact configurations with circuit functions defined by MS24659-21x part numbers.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6582 |
| Product Name | 8504K34 Safran Power |