The 8504K28 is a two-pole, maintained-action, lever-lock switch from the 8504 series, environmentally sealed per MIL-DTL-3950 and qualified to MIL-PRF-3950. It features a 15/32-32 thread bushing, molded-in terminal inserts, and terminal numbering. The switch has a temperature range of -85°F to +160°F (-65°C to +71°C), a mechanical life of 40,000 operations, and an electrical life of 20,000 operations at rated load. Its current ratings are 7 A resistive and 2 A inductive at 28 VDC, or 4 A resistive and 15 A inductive at 115 VAC 60/400 Hz. The actuator locks in the ON position with the lever up and the center position empty. Mounting dimensions include a 0.480 in (12.19 mm) diameter panel hole and a 15/32 in (11.91 mm) bushing diameter.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6576 |
| Product Name | 8504K28 Safran Power |