Safran Electrical & Power Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 8504K24

Description
TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet
Description
TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power - 22H6572 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
22H6572
Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power 22H6572
TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

TOGGLE SWITCH, DPDT, 20A, 28VDC, PANEL; Switch Operation:On-On-None; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:8504 Series; Switch Mounting:Panel Mount; Contact Current Max:20A; Contact Voltage AC Nom:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 22H6572
Product Name Toggle Switch, Dpdt, 20A, 28Vdc, Panel; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-07-2-2-13D-ND - DigiKey
Specs
Switch Type Toggle
View Details
Process Sealed Subminiature Toggle - A28HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers