The 8504K19 is a two-pole, lever-lock switch from the 8504 series, designed for environmentally sealed military applications per MIL-DTL-3950. It features a maintained or momentary action with a locking actuator, thermoset molding materials meeting flame retardant requirements, and a temperature range of -85°F to +160°F. The switch has a 15/32-32 thread bushing, flush screw terminals, and is rated for 20 A resistive and 15 A inductive loads at 115 VAC, and 18 A resistive and 10 A inductive loads at 28 VDC. It supports 40,000 mechanical operations and 20,000 electrical operations at rated load. The mounting dimensions include a 0.480-inch diameter hole for the locking ring and a 15/32-32 UN-2A threaded bushing with a shoulder tolerance of ±0.060 inch.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6567 |
| Product Name | 8504K19 Safran Power |