The 8504K16 is a two-pole, lever-lock switch from the 8503/8504/8505 series, environmentally sealed per MIL-DTL-3950 with a locking actuator for safety and thermoset molding materials meeting flame retardant requirements. It has a 15/32-32 thread bushing, operates from -85°F to +160°F, and provides 20 A resistive and 15 A inductive ratings at 115 VAC or 28 VDC, with a mechanical life of 40,000 operations. The switch features flush screw terminals and is mounted with a panel cutout requiring a 0.480 inch diameter hole and a 573.0 inch length between mounting points. Terminal identification and actuator positions follow the MS24659-21L designation.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6564 |
| Product Name | 8504K16 Safran Power |