The 8503K18 is a one-pole, maintained-action, lever-lock switch from the 8503 series, designed for environmentally sealed military applications per MIL-DTL-3950. It features a 15/32"-32 thread bushing, flush screw terminals, and operates over a temperature range of -85°F to +160°F (-65°C to +71°C). The switch supports 5 A at 115 VAC resistive load and 3 A at 28 VDC resistive load, with a mechanical life of 40,000 operations and an electrical life of 20,000 operations at rated load. It is constructed with flame-retardant thermoset molding materials and includes a locking actuator for safety.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6535 |
| Product Name | 8503K18 Safran Power |