The 8502K7 is a four-pole, environmentally sealed toggle switch from the 8502 series, compliant with MIL-DTL-3950. It features maintained or momentary action, thermoset molding materials meeting flame retardant requirements, and a temperature range of -65°C to +71°C. The switch has a 15/32-32 threaded bushing, #6-32 terminal screws with internal tooth lockwashers, and a mechanical life of 40,000 operations. At rated load, it supports 2 A lamp, 11 A resistive, and 8 A inductive currents at 28 VDC, or 11 A resistive and 8 A inductive at 115 VAC, 60 or 400 Hz. Mounting dimensions are specified with a 0.480-inch diameter panel hole and keyway. Terminal configuration follows the MS24525-28 circuit style. The part is environmentally sealed and meets all standard ratings for the 8502 series.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6526 |
| Product Name | 8502K7 Safran Power |