Safran Electrical & Power Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power 8501K5

Description
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet
Description
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power - 23F1087 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power
23F1087
Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power 23F1087
SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

SWITCH, TOGGLE, DPST, 20A, 115V; Switch Operation:On-(On); Contact Configuration:DPST; Illumination:Non Illuminated; Product Range:8501 Series; Contact Current Max:20A; Switch Mounting:-; Contact Voltage AC Nom:115V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 23F1087
Product Name Switch, Toggle, Dpst, 20A, 115V; Switch Operation Safran Power
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Pole Lighted Toggle Switch, Residential Grade - 1001L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Light Switches - 5000437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle Switches - 2267077-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Process Sealed Subminiature Toggle - A18KH-AB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers