The 8501K14 is a two-pole, maintained-action toggle switch from the 8501 series, designed for military environmentally sealed applications per MIL-DTL-3950. It features thermoset molding materials with flame retardant properties, a temperature range of -85°F to +160°F (-65°C to +71°C), and a mechanical life of 40,000 operations. It is rated for 20 A resistive and 15 A inductive loads at 115 VAC, and 4 A resistive and 15 A inductive loads at 28 VDC, with a 15/32-32 threaded bushing and #6-32 terminal screws with internal tooth lockwashers. The switching configuration is ON-NONE-ON, with a keyway lever. Mounting dimensions include a 0.480-inch diameter panel hole and overall length of 1.340 inches (34.04 mm).
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 99F8041 |
| Product Name | 8501K14 Safran Power |