The 8501K13 is a two-pole, maintained-action toggle switch in the 8501 series, environmentally sealed per MIL-DTL-3950 and qualified per MS standards. It features a 15/32-32 threaded bushing, thermoset molded housing rated for temperatures from -65°C to +71°C, and a mechanical life of 40,000 operations. Current ratings are 20 A resistive and 15 A inductive at 115 VAC or 4 A resistive and 15 A inductive at 28 VDC. Terminal identification follows the standard layout for two-pole units, with #6-32 terminal screws and internal tooth lockwashers. The part includes a keyway and dimensions compatible with a 0.480-inch diameter panel cutout. Mounting height is 34.04 mm, and overall length is 32.26 mm.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 22H6514 |
| Product Name | 8501K13 Safran Power |